Garage Equipment Supply BendPak PL-7000X 7,000-lbs Capacity Tall Parking Lift 120232

Description
Download the Instruction Manual Here Expand your garage space and parking capabilities with the BendPak PL-7000X 7,000 pound capacity parking lift. It offers parking convenience and versatility for any garage or public parking space. Great for parking or storing multiple vehicles. For more information, see also Types of Lifts Minimum footprint allows multiple installations in minimum space. Independent lifting structures allows for staggered or offset installation. Audible / visual alarm during descent. Integrated key-activated power On / Off switch. Power unit and controls integrated within lift structure. Freestanding design reduces tax and permit liabilities in most counties. Overhead power unit provides smooth quiet hydraulic operation. Wide deck platform accommodates pickups, vans and cars. Designed for installation on typical parking surfaces. Durable construction for maximum stability. Full-length center panels protects bottom vehicle. Dual hydraulic cylinders combined with heavy-duty lifting chain. Dual-synchronization chains keeps the deck level under all conditions. Galvanized deck construction resists environmental damage. NEMA rated weatherproof electric connectors seal out water and dirt. Elevated drop-down pendant control keeps controls at safe distance. Power unit provides smooth quiet hydraulic operation. Automatic safety lock. Maintenance free composite carriage bearings. Maintenance free self-lubricating chain rollers.
Description
Download the Instruction Manual Here Expand your garage space and parking capabilities with the BendPak PL-7000X 7,000 pound capacity parking lift. It offers parking convenience and versatility for any garage or public parking space. Great for parking or storing multiple vehicles. For more information, see also Types of Lifts Minimum footprint allows multiple installations in minimum space. Independent lifting structures allows for staggered or offset installation. Audible / visual alarm during descent. Integrated key-activated power On / Off switch. Power unit and controls integrated within lift structure. Freestanding design reduces tax and permit liabilities in most counties. Overhead power unit provides smooth quiet hydraulic operation. Wide deck platform accommodates pickups, vans and cars. Designed for installation on typical parking surfaces. Durable construction for maximum stability. Full-length center panels protects bottom vehicle. Dual hydraulic cylinders combined with heavy-duty lifting chain. Dual-synchronization chains keeps the deck level under all conditions. Galvanized deck construction resists environmental damage. NEMA rated weatherproof electric connectors seal out water and dirt. Elevated drop-down pendant control keeps controls at safe distance. Power unit provides smooth quiet hydraulic operation. Automatic safety lock. Maintenance free composite carriage bearings. Maintenance free self-lubricating chain rollers.

Suppliers

Company
Product
Description
Supplier Links
BendPak PL-7000X 7,000-lbs Capacity Tall Parking Lift - 120232 - Garage Equipment Supply
Moorpark, CA, USA
BendPak PL-7000X 7,000-lbs Capacity Tall Parking Lift
120232
BendPak PL-7000X 7,000-lbs Capacity Tall Parking Lift 120232
Download the Instruction Manual Here Expand your garage space and parking capabilities with the BendPak PL-7000X 7,000 pound capacity parking lift. It offers parking convenience and versatility for any garage or public parking space. Great for parking or storing multiple vehicles. For more information, see also Types of Lifts Minimum footprint allows multiple installations in minimum space. Independent lifting structures allows for staggered or offset installation. Audible / visual alarm during descent. Integrated key-activated power On / Off switch. Power unit and controls integrated within lift structure. Freestanding design reduces tax and permit liabilities in most counties. Overhead power unit provides smooth quiet hydraulic operation. Wide deck platform accommodates pickups, vans and cars. Designed for installation on typical parking surfaces. Durable construction for maximum stability. Full-length center panels protects bottom vehicle. Dual hydraulic cylinders combined with heavy-duty lifting chain. Dual-synchronization chains keeps the deck level under all conditions. Galvanized deck construction resists environmental damage. NEMA rated weatherproof electric connectors seal out water and dirt. Elevated drop-down pendant control keeps controls at safe distance. Power unit provides smooth quiet hydraulic operation. Automatic safety lock. Maintenance free composite carriage bearings. Maintenance free self-lubricating chain rollers.

Download the Instruction Manual Here
Expand your garage space and parking capabilities with the BendPak PL-7000X 7,000 pound capacity parking lift. It offers parking convenience and versatility for any garage or public parking space. Great for parking or storing multiple vehicles.
For more information, see also Types of Lifts

  • Minimum footprint allows multiple installations in minimum space.
  • Independent lifting structures allows for staggered or offset installation.
  • Audible / visual alarm during descent.
  • Integrated key-activated power On / Off switch.
  • Power unit and controls integrated within lift structure.
  • Freestanding design reduces tax and permit liabilities in most counties.
  • Overhead power unit provides smooth quiet hydraulic operation.
  • Wide deck platform accommodates pickups, vans and cars.
  • Designed for installation on typical parking surfaces.
  • Durable construction for maximum stability.
  • Full-length center panels protects bottom vehicle.
  • Dual hydraulic cylinders combined with heavy-duty lifting chain.
  • Dual-synchronization chains keeps the deck level under all conditions.
  • Galvanized deck construction resists environmental damage.
  • NEMA rated weatherproof electric connectors seal out water and dirt.
  • Elevated drop-down pendant control keeps controls at safe distance.
  • Power unit provides smooth quiet hydraulic operation.
  • Automatic safety lock.
  • Maintenance free composite carriage bearings.
  • Maintenance free self-lubricating chain rollers.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120232
Product Name BendPak PL-7000X 7,000-lbs Capacity Tall Parking Lift
Capacity 7000 lbs (3175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details