Garage Equipment Supply BendPak HDS-27A 27,000 Lb. Capacity Alignment Lift 119867

Description
BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HD-27A for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing heavy trucks. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Love the aligning convenience offered by the HD-18A, but need more lifting power or longer runways? Consider the 18,000-lb. capacity HD-18A, the extended 27,000-lb. capacity HD-27XA, the 35,000-lb. capacity HD-35A and its extended version HD-35XA. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-27A is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 40,000 lbs. each. The combined rating of these cables is over 888% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-27A. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away u..
Description
BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HD-27A for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing heavy trucks. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Love the aligning convenience offered by the HD-18A, but need more lifting power or longer runways? Consider the 18,000-lb. capacity HD-18A, the extended 27,000-lb. capacity HD-27XA, the 35,000-lb. capacity HD-35A and its extended version HD-35XA. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-27A is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 40,000 lbs. each. The combined rating of these cables is over 888% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-27A. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away u..

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-27A 27,000 Lb. Capacity Alignment Lift - 119867 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS-27A 27,000 Lb. Capacity Alignment Lift
119867
BendPak HDS-27A 27,000 Lb. Capacity Alignment Lift 119867
BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HD-27A for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing heavy trucks. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Love the aligning convenience offered by the HD-18A, but need more lifting power or longer runways? Consider the 18,000-lb. capacity HD-18A, the extended 27,000-lb. capacity HD-27XA, the 35,000-lb. capacity HD-35A and its extended version HD-35XA. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-27A is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 40,000 lbs. each. The combined rating of these cables is over 888% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-27A. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away u..

BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HD-27A for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing heavy trucks. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Love the aligning convenience offered by the HD-18A, but need more lifting power or longer runways? Consider the 18,000-lb. capacity HD-18A, the extended 27,000-lb. capacity HD-27XA, the 35,000-lb. capacity HD-35A and its extended version HD-35XA. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-27A is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 40,000 lbs. each. The combined rating of these cables is over 888% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-27A. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away u..

Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119867
Product Name BendPak HDS-27A 27,000 Lb. Capacity Alignment Lift
Capacity 27000 lbs (12245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Lift Table - PEDW-6446 - Advance Lifts, Inc.
Specs
Capacity 6400 lbs (2902 kg)
Lift Travel 46 inch (1168 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details