Garage Equipment Supply BendPak 6,000lb Capacity Two-Post Tilt Platform Parking Lift 120234

Description
BendPak LT-6S-6,000lb Capacity Two-Post Tilt Platform Parking Lift Whether you plan on installing surface mount or free-standing car parking lifts inside or outside, you can rely on our expertise to provide you with the best automotive parking lifts that money can buy. Our experience in working with property owners, developers, designers, and contractors to provide car parking solutions enables us to develop innovative and cost effective systems to meet your vehicle storage needs. 6,000 pound lifting capacity Accommodates all cars and smaller SUVs 100% hot-dipped, galvanized steel platform Heavy steel locks automatically engage at full-rise Manually operated lock release Dual hydraulic lifting cylinders Cantilevered design with lateral torsion bar No chains or cables Individual, or single multi-unit power unit configurations For commercial or residential applications Manually operated lock release Hydraulic safety valves (velocity fuses) Available in 110V or commercial 220V power options (*)Not all BendPak lift models meet the standards as prescribed by **ANSI/ALI ALCTV-2006 or ANSI/UL 201. Consult www.autolift.org for a complete list or contact BendPak via contact@bendpak.com. Shared column design minimizes floor space usage on ganged installations (***)Multi-station power unit and special voltages available upon request (****)The design, material and specifications are subject to change without notice
Description
BendPak LT-6S-6,000lb Capacity Two-Post Tilt Platform Parking Lift Whether you plan on installing surface mount or free-standing car parking lifts inside or outside, you can rely on our expertise to provide you with the best automotive parking lifts that money can buy. Our experience in working with property owners, developers, designers, and contractors to provide car parking solutions enables us to develop innovative and cost effective systems to meet your vehicle storage needs. 6,000 pound lifting capacity Accommodates all cars and smaller SUVs 100% hot-dipped, galvanized steel platform Heavy steel locks automatically engage at full-rise Manually operated lock release Dual hydraulic lifting cylinders Cantilevered design with lateral torsion bar No chains or cables Individual, or single multi-unit power unit configurations For commercial or residential applications Manually operated lock release Hydraulic safety valves (velocity fuses) Available in 110V or commercial 220V power options (*)Not all BendPak lift models meet the standards as prescribed by **ANSI/ALI ALCTV-2006 or ANSI/UL 201. Consult www.autolift.org for a complete list or contact BendPak via contact@bendpak.com. Shared column design minimizes floor space usage on ganged installations (***)Multi-station power unit and special voltages available upon request (****)The design, material and specifications are subject to change without notice

Suppliers

Company
Product
Description
Supplier Links
BendPak 6,000lb Capacity Two-Post Tilt Platform Parking Lift - 120234 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 6,000lb Capacity Two-Post Tilt Platform Parking Lift
120234
BendPak 6,000lb Capacity Two-Post Tilt Platform Parking Lift 120234
BendPak LT-6S-6,000lb Capacity Two-Post Tilt Platform Parking Lift Whether you plan on installing surface mount or free-standing car parking lifts inside or outside, you can rely on our expertise to provide you with the best automotive parking lifts that money can buy. Our experience in working with property owners, developers, designers, and contractors to provide car parking solutions enables us to develop innovative and cost effective systems to meet your vehicle storage needs. 6,000 pound lifting capacity Accommodates all cars and smaller SUVs 100% hot-dipped, galvanized steel platform Heavy steel locks automatically engage at full-rise Manually operated lock release Dual hydraulic lifting cylinders Cantilevered design with lateral torsion bar No chains or cables Individual, or single multi-unit power unit configurations For commercial or residential applications Manually operated lock release Hydraulic safety valves (velocity fuses) Available in 110V or commercial 220V power options (*)Not all BendPak lift models meet the standards as prescribed by **ANSI/ALI ALCTV-2006 or ANSI/UL 201. Consult www.autolift.org for a complete list or contact BendPak via contact@bendpak.com. Shared column design minimizes floor space usage on ganged installations (***)Multi-station power unit and special voltages available upon request (****)The design, material and specifications are subject to change without notice

BendPak LT-6S-6,000lb Capacity Two-Post Tilt Platform Parking Lift
Whether you plan on installing surface mount or free-standing car parking lifts inside or outside, you can rely on our expertise to provide you with the best automotive parking lifts that money can buy. Our experience in working with property owners, developers, designers, and contractors to provide car parking solutions enables us to develop innovative and cost effective systems to meet your vehicle storage needs.

  • 6,000 pound lifting capacity
  • Accommodates all cars and smaller SUVs
  • 100% hot-dipped, galvanized steel platform
  • Heavy steel locks automatically engage at full-rise
  • Manually operated lock release
  • Dual hydraulic lifting cylinders
  • Cantilevered design with lateral torsion bar
  • No chains or cables
  • Individual, or single multi-unit power unit configurations
  • For commercial or residential applications
  • Manually operated lock release
  • Hydraulic safety valves (velocity fuses)
  • Available in 110V or commercial 220V power options

  • (*)Not all BendPak lift models meet the standards as prescribed by **ANSI/ALI ALCTV-2006 or ANSI/UL 201. Consult www.autolift.org for a complete list or contact BendPak via contact@bendpak.com.Shared column design minimizes floor space usage on ganged installations
  • (***)Multi-station power unit and special voltages available upon request
  • (****)The design, material and specifications are subject to change without notice
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120234
Product Name BendPak 6,000lb Capacity Two-Post Tilt Platform Parking Lift
Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Double Long Lift Table - PDL-8048 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details