Garage Equipment Supply BendPak HDS 14,000lb Capacity Alignment Lift Limo Extended 119866

Description
BendPak HDS 14LSXE 14,000lb Capacity Alignment Lift Limo Extended The HDS-14LSXE pulls double duty as both a legendary 14,000-lb. capacity lift and an alignment system. We’ve integrated industrial-strength slip plates and turn plates right into the runways to maximize alignment convenience. Even though the vehicle is completely secure, the wheels respond to your every adjustment with virtually no resistance. Imagine: the raw lifting power of BendPak’s Best combined with a free-floating four-wheel alignment system. Your job just got easier. This model is available with optional drive-thru ramps, dip-trays and rolling jacks. The HDS-14LSXE features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. For more information, see also Types of Lifts 14,000-lb. lifting capacity Two runway lengths to choose Heavy‐duty turn plates and integrated rear slip‐plates included Multi‐position turn plate pockets Automatic leveling system Runways include rail‐kit for optional accessories Electric/hydraulic power system Single hydraulic cylinder mounted underneath runway Internal “Anti-Sway” slider blocks in each column Features oversize sheaves and heavy‐duty ½” aircraft cable Rugged 1‐3/8” roller axles and oversize self‐lubricating cable sheaves Multi‐position safety locks in each column with push‐button safety release Runways adjust for different tread widths and feature non‐skid surface Optional 7,000 pound capacity bridge jacks available (Model RJ-7: http://www.gesusa.co m/BendPak-RJ7-Slidin g-Bridge-Jack-p/1194 35.htm)
Description
BendPak HDS 14LSXE 14,000lb Capacity Alignment Lift Limo Extended The HDS-14LSXE pulls double duty as both a legendary 14,000-lb. capacity lift and an alignment system. We’ve integrated industrial-strength slip plates and turn plates right into the runways to maximize alignment convenience. Even though the vehicle is completely secure, the wheels respond to your every adjustment with virtually no resistance. Imagine: the raw lifting power of BendPak’s Best combined with a free-floating four-wheel alignment system. Your job just got easier. This model is available with optional drive-thru ramps, dip-trays and rolling jacks. The HDS-14LSXE features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. For more information, see also Types of Lifts 14,000-lb. lifting capacity Two runway lengths to choose Heavy‐duty turn plates and integrated rear slip‐plates included Multi‐position turn plate pockets Automatic leveling system Runways include rail‐kit for optional accessories Electric/hydraulic power system Single hydraulic cylinder mounted underneath runway Internal “Anti-Sway” slider blocks in each column Features oversize sheaves and heavy‐duty ½” aircraft cable Rugged 1‐3/8” roller axles and oversize self‐lubricating cable sheaves Multi‐position safety locks in each column with push‐button safety release Runways adjust for different tread widths and feature non‐skid surface Optional 7,000 pound capacity bridge jacks available (Model RJ-7: http://www.gesusa.co m/BendPak-RJ7-Slidin g-Bridge-Jack-p/1194 35.htm)

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS 14,000lb Capacity Alignment Lift Limo Extended - 119866 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS 14,000lb Capacity Alignment Lift Limo Extended
119866
BendPak HDS 14,000lb Capacity Alignment Lift Limo Extended 119866
BendPak HDS 14LSXE 14,000lb Capacity Alignment Lift Limo Extended The HDS-14LSXE pulls double duty as both a legendary 14,000-lb. capacity lift and an alignment system. We’ve integrated industrial-strength slip plates and turn plates right into the runways to maximize alignment convenience. Even though the vehicle is completely secure, the wheels respond to your every adjustment with virtually no resistance. Imagine: the raw lifting power of BendPak’s Best combined with a free-floating four-wheel alignment system. Your job just got easier. This model is available with optional drive-thru ramps, dip-trays and rolling jacks. The HDS-14LSXE features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. For more information, see also Types of Lifts 14,000-lb. lifting capacity Two runway lengths to choose Heavy‐duty turn plates and integrated rear slip‐plates included Multi‐position turn plate pockets Automatic leveling system Runways include rail‐kit for optional accessories Electric/hydraulic power system Single hydraulic cylinder mounted underneath runway Internal “Anti-Sway” slider blocks in each column Features oversize sheaves and heavy‐duty ½” aircraft cable Rugged 1‐3/8” roller axles and oversize self‐lubricating cable sheaves Multi‐position safety locks in each column with push‐button safety release Runways adjust for different tread widths and feature non‐skid surface Optional 7,000 pound capacity bridge jacks available (Model RJ-7: http://www.gesusa.co m/BendPak-RJ7-Slidin g-Bridge-Jack-p/1194 35.htm)

BendPak HDS 14LSXE 14,000lb Capacity Alignment Lift Limo Extended
The HDS-14LSXE pulls double duty as both a legendary 14,000-lb. capacity lift and an alignment system. We’ve integrated industrial-strength slip plates and turn plates right into the runways to maximize alignment convenience. Even though the vehicle is completely secure, the wheels respond to your every adjustment with virtually no resistance. Imagine: the raw lifting power of BendPak’s Best combined with a free-floating four-wheel alignment system. Your job just got easier. This model is available with optional drive-thru ramps, dip-trays and rolling jacks.
The HDS-14LSXE features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure.
For more information, see also Types of Lifts

  • 14,000-lb. lifting capacity
  • Two runway lengths to choose
  • Heavy‐duty turn plates and integrated rear slip‐plates included
  • Multi‐position turn plate pockets
  • Automatic leveling system
  • Runways include rail‐kit for optional accessories
  • Electric/hydraulic power system
  • Single hydraulic cylinder mounted underneath runway Internal “Anti-Sway” slider blocks in each column
  • Features oversize sheaves and heavy‐duty ½” aircraft cable
  • Rugged 1‐3/8” roller axles and oversize self‐lubricating cable sheaves
  • Multi‐position safety locks in each column with push‐button safety release
  • Runways adjust for different tread widths and feature non‐skid surface
  • Optional 7,000 pound capacity bridge jacks available (Model RJ-7: http://www.gesusa.com/BendPak-RJ7-Sliding-Bridge-Jack-p/119435.htm)
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119866
Product Name BendPak HDS 14,000lb Capacity Alignment Lift Limo Extended
Capacity 14000 lbs (6349 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 4320 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details