Garage Equipment Supply BendPak HD-14TL 14,000-Lb. Capacity Four-Post Tall Lift 119859

Description
BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you can buy, a long list of features that improve safety, durability and productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability. Download the Instruction Manual Here For more information, see also Types of Lifts 14,000 pound lifting capacity Runways include rail kit for optional accessories Single hydraulic cylinder mounted underneath runway Fully enclosed lifting cables, safety locks, and sheaves Internal "anti-sway" slider blocks in each column Pneumatic push-button safety release Features heavy-duty 1/2" aircraft cable Safety locks enclosed in columns minimize pinch points Oversized sheave diameter reduces cable fatigue Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points Multi-position safety locks in each column Power unit can be located at the front or rear of the lift Approach ramps incorporate built-in rear-wheel chocks Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available Optional 7000 pound capacity rolling jacks available Rolling Bridge Jacks not Included.
Description
BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you can buy, a long list of features that improve safety, durability and productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability. Download the Instruction Manual Here For more information, see also Types of Lifts 14,000 pound lifting capacity Runways include rail kit for optional accessories Single hydraulic cylinder mounted underneath runway Fully enclosed lifting cables, safety locks, and sheaves Internal "anti-sway" slider blocks in each column Pneumatic push-button safety release Features heavy-duty 1/2" aircraft cable Safety locks enclosed in columns minimize pinch points Oversized sheave diameter reduces cable fatigue Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points Multi-position safety locks in each column Power unit can be located at the front or rear of the lift Approach ramps incorporate built-in rear-wheel chocks Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available Optional 7000 pound capacity rolling jacks available Rolling Bridge Jacks not Included.

Suppliers

Company
Product
Description
Supplier Links
BendPak HD-14TL 14,000-Lb. Capacity Four-Post Tall Lift - 119859 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HD-14TL 14,000-Lb. Capacity Four-Post Tall Lift
119859
BendPak HD-14TL 14,000-Lb. Capacity Four-Post Tall Lift 119859
BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you can buy, a long list of features that improve safety, durability and productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability. Download the Instruction Manual Here For more information, see also Types of Lifts 14,000 pound lifting capacity Runways include rail kit for optional accessories Single hydraulic cylinder mounted underneath runway Fully enclosed lifting cables, safety locks, and sheaves Internal "anti-sway" slider blocks in each column Pneumatic push-button safety release Features heavy-duty 1/2" aircraft cable Safety locks enclosed in columns minimize pinch points Oversized sheave diameter reduces cable fatigue Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points Multi-position safety locks in each column Power unit can be located at the front or rear of the lift Approach ramps incorporate built-in rear-wheel chocks Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available Optional 7000 pound capacity rolling jacks available Rolling Bridge Jacks not Included.

BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you can buy, a long list of features that improve safety, durability and productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability.
Download the Instruction Manual Here
For more information, see also Types of Lifts

  • 14,000 pound lifting capacity
  • Runways include rail kit for optional accessories
  • Single hydraulic cylinder mounted underneath runway
  • Fully enclosed lifting cables, safety locks, and sheaves
  • Internal "anti-sway" slider blocks in each column
  • Pneumatic push-button safety release
  • Features heavy-duty 1/2" aircraft cable
  • Safety locks enclosed in columns minimize pinch points
  • Oversized sheave diameter reduces cable fatigue
  • Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points
  • Multi-position safety locks in each column
  • Power unit can be located at the front or rear of the lift
  • Approach ramps incorporate built-in rear-wheel chocks
  • Independent "back-up" slack-cable safety latches.
  • Optional drive-thru ramps available.
  • Optional drip trays available
  • Optional 7000 pound capacity rolling jacks available
  • Rolling Bridge Jacks not Included.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119859
Product Name BendPak HD-14TL 14,000-Lb. Capacity Four-Post Tall Lift
Capacity 14000 lbs (6349 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details