Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PPFS19001BK2
Description
1U PERFORATED PANEL
Request a Quote
Email Supplier
Description
1U PERFORATED PANEL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PPFS19001BK2 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Takachi Electronics Enclosure Co., Ltd.
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.72 to 32.68 inch (120 to 830 mm)
View Details
Length
3.94 inch (100 mm)
Width
9.61 inch (244 mm)
Depth
6.46 inch (164 mm)
View Details
2 suppliers