Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PTF61000LG
Description
TOP MOUNT 304CFM T12
Request a Quote
Email Supplier
Description
TOP MOUNT 304CFM T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PTF61000LG |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details