Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PTF60500LG
Description
TOP MOUNT 149CFM T12
Request a Quote
Email Supplier
Description
TOP MOUNT 149CFM T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PTF60500LG |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
16 inch (406 mm)
Width
14 inch (356 mm)
View Details
4 suppliers
Shape
Rectangular
Length
44 inch (1118 mm)
Width
48 inch (1219 mm)
View Details