Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R111-083-000

Description
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A patented system with special designed "teeth" in the enclosure bottom provide a lasting and corrosion secure shield. Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Separate channel system (outside the seal) Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. A mounting plate made of zinc-plated steel is available Textured polyester powder coat, light beige/grey RAL 7032. (can be supplied unpainted on special order) CSA certified, Type 4, for use with industrial control equipment Photo Features EMI/RFI enclosure body connection --to lid (see #2 above) is made INSIDE the gasket seal (see #3). This eliminates expensive conducting gaskets and the corrosion problems that can appear later. Lid EMI/RFI edge (link here to lid close up) extends into enclosure and contacts "teeth" (see #1 above) in enclosure body for a positive contact. Gasket (thermoplastic, forprene, silicon free material) outside of EMI/RFI contact points and inside of lid & mounting holes. No need for expensive conducting gasket (see #1 above). Screws and mounting holes outside of gasket seal. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. There are many mounting holes for self tapping screws in both the enclosure & the lid. Can also be used for mounting P.C. boards or plates. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Patented "Conform" Series EMI/RFI Shielding Solution The patented EV joint provides "metal-to-metal" contact for perfect EM shielding and is protected by the seal from dirt and corrosion. "Teeth" on enclosure bottom, further insure a positive connection. This New EV method eliminates the need for a special conductive gasket or screen (required in the common method). Accessories (see table below) External Mounting Feet (for some sizes). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth - Part No. - Width - Length - (Including Lid) - Mounting Feet R111-081-000 - 84 79 44 R501-000-010 R110-081-000 - 84 79 67 R501-000-010 R111-082-000 - 84 129 44 R501-000-010 R110-082-000 - 84 129 67 R501-000-010 R111-083-000 - 84 179 44 R501-000-010 R110-083-000 - 84 179 67 R501-000-010 R111-121-000 - 126 128 60 R501-000-011 R110-121-000 - 126 128 90 R501-000-011 R111-123-000 - 126 226 60 R501-000-011 R110-123-000 - 126 226 90 R501-000-011 R111-161-000 - 166 166 60 R501-000-012 R110-161-000 - 166 166 100 R501-000-012 R111-162-000 - 166 266 66 R501-000-012 R110-162-000 - 166 266 100 R501-000-012
Request a Quote Datasheet
Description
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A patented system with special designed "teeth" in the enclosure bottom provide a lasting and corrosion secure shield. Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Separate channel system (outside the seal) Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. A mounting plate made of zinc-plated steel is available Textured polyester powder coat, light beige/grey RAL 7032. (can be supplied unpainted on special order) CSA certified, Type 4, for use with industrial control equipment Photo Features EMI/RFI enclosure body connection --to lid (see #2 above) is made INSIDE the gasket seal (see #3). This eliminates expensive conducting gaskets and the corrosion problems that can appear later. Lid EMI/RFI edge (link here to lid close up) extends into enclosure and contacts "teeth" (see #1 above) in enclosure body for a positive contact. Gasket (thermoplastic, forprene, silicon free material) outside of EMI/RFI contact points and inside of lid & mounting holes. No need for expensive conducting gasket (see #1 above). Screws and mounting holes outside of gasket seal. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. There are many mounting holes for self tapping screws in both the enclosure & the lid. Can also be used for mounting P.C. boards or plates. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Patented "Conform" Series EMI/RFI Shielding Solution The patented EV joint provides "metal-to-metal" contact for perfect EM shielding and is protected by the seal from dirt and corrosion. "Teeth" on enclosure bottom, further insure a positive connection. This New EV method eliminates the need for a special conductive gasket or screen (required in the common method). Accessories (see table below) External Mounting Feet (for some sizes). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth - Part No. - Width - Length - (Including Lid) - Mounting Feet R111-081-000 - 84 79 44 R501-000-010 R110-081-000 - 84 79 67 R501-000-010 R111-082-000 - 84 129 44 R501-000-010 R110-082-000 - 84 129 67 R501-000-010 R111-083-000 - 84 179 44 R501-000-010 R110-083-000 - 84 179 67 R501-000-010 R111-121-000 - 126 128 60 R501-000-011 R110-121-000 - 126 128 90 R501-000-011 R111-123-000 - 126 226 60 R501-000-011 R110-123-000 - 126 226 90 R501-000-011 R111-161-000 - 166 166 60 R501-000-012 R110-161-000 - 166 166 100 R501-000-012 R111-162-000 - 166 266 66 R501-000-012 R110-162-000 - 166 266 100 R501-000-012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures - R111-083-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures
R111-083-000
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R111-083-000
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A patented system with special designed "teeth" in the enclosure bottom provide a lasting and corrosion secure shield. Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Separate channel system (outside the seal) Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. A mounting plate made of zinc-plated steel is available Textured polyester powder coat, light beige/grey RAL 7032. (can be supplied unpainted on special order) CSA certified, Type 4, for use with industrial control equipment Photo Features EMI/RFI enclosure body connection --to lid (see #2 above) is made INSIDE the gasket seal (see #3). This eliminates expensive conducting gaskets and the corrosion problems that can appear later. Lid EMI/RFI edge (link here to lid close up) extends into enclosure and contacts "teeth" (see #1 above) in enclosure body for a positive contact. Gasket (thermoplastic, forprene, silicon free material) outside of EMI/RFI contact points and inside of lid & mounting holes. No need for expensive conducting gasket (see #1 above). Screws and mounting holes outside of gasket seal. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. There are many mounting holes for self tapping screws in both the enclosure & the lid. Can also be used for mounting P.C. boards or plates. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Patented "Conform" Series EMI/RFI Shielding Solution The patented EV joint provides "metal-to-metal" contact for perfect EM shielding and is protected by the seal from dirt and corrosion. "Teeth" on enclosure bottom, further insure a positive connection. This New EV method eliminates the need for a special conductive gasket or screen (required in the common method). Accessories (see table below) External Mounting Feet (for some sizes). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth - Part No. - Width - Length - (Including Lid) - Mounting Feet R111-081-000 - 84 79 44 R501-000-010 R110-081-000 - 84 79 67 R501-000-010 R111-082-000 - 84 129 44 R501-000-010 R110-082-000 - 84 129 67 R501-000-010 R111-083-000 - 84 179 44 R501-000-010 R110-083-000 - 84 179 67 R501-000-010 R111-121-000 - 126 128 60 R501-000-011 R110-121-000 - 126 128 90 R501-000-011 R111-123-000 - 126 226 60 R501-000-011 R110-123-000 - 126 226 90 R501-000-011 R111-161-000 - 166 166 60 R501-000-012 R110-161-000 - 166 166 100 R501-000-012 R111-162-000 - 166 266 66 R501-000-012 R110-162-000 - 166 266 100 R501-000-012

Key Features:

  • Material - Aluminum die-cast: G AI SI 12 / DIN 1775
  • Shallow lid, deep body
  • Captive stainless steel lid screws
  • Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC)
  • EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A patented system with special designed "teeth" in the enclosure bottom provide a lasting and corrosion secure shield.
  • Degree of protection NEMA 4X, IP66, DIN 40050
  • Temperature Range (-40ºC up to +80ºC)
  • Separate channel system (outside the seal)
  • Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories)
  • All sizes have inner blind holes. A mounting plate made of zinc-plated steel is available
  • Textured polyester powder coat, light beige/grey RAL 7032. (can be supplied unpainted on special order)
  • CSA certified, Type 4, for use with industrial control equipment

Photo Features

  1. EMI/RFI enclosure body connection --to lid (see #2 above) is made INSIDE the gasket seal (see #3). This eliminates expensive conducting gaskets and the corrosion problems that can appear later.
  2. Lid EMI/RFI edge (link here to lid close up) extends into enclosure and contacts "teeth" (see #1 above) in enclosure body for a positive contact.
  3. Gasket (thermoplastic, forprene, silicon free material) outside of EMI/RFI contact points and inside of lid & mounting holes. No need for expensive conducting gasket (see #1 above).
  4. Screws and mounting holes outside of gasket seal.
  5. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. There are many mounting holes for self tapping screws in both the enclosure & the lid. Can also be used for mounting P.C. boards or plates.
  6. Enclosure holes threaded for easy installation and repetitive assembly & disassembly.

Patented "Conform" Series EMI/RFI Shielding Solution

The patented EV joint provides "metal-to-metal" contact for perfect EM shielding and is protected by the seal from dirt and corrosion. "Teeth" on enclosure bottom, further insure a positive connection. This New EV method eliminates the need for a special conductive gasket or screen (required in the common method).

Accessories (see table below)

External Mounting Feet (for some sizes).


Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- - - Depth -
Part No. - Width - Length - (Including Lid) - Mounting Feet
R111-081-000 - 84 79 44 R501-000-010
R110-081-000 - 84 79 67 R501-000-010
R111-082-000 - 84 129 44 R501-000-010
R110-082-000 - 84 129 67 R501-000-010
R111-083-000 - 84 179 44 R501-000-010
R110-083-000 - 84 179 67 R501-000-010
R111-121-000 - 126 128 60 R501-000-011
R110-121-000 - 126 128 90 R501-000-011
R111-123-000 - 126 226 60 R501-000-011
R110-123-000 - 126 226 90 R501-000-011
R111-161-000 - 166 166 60 R501-000-012
R110-161-000 - 166 166 100 R501-000-012
R111-162-000 - 166 266 66 R501-000-012
R110-162-000 - 166 266 100 R501-000-012

Supplier's Site
Boxes - R111-083-000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Split Sides 7.090"" L x 3.346"" W (180.09mm x 85.00mm) X 1.732"" (43.99mm)"

"Box Metal, Aluminum Gray Split Sides 7.090"" L x 3.346"" W (180.09mm x 85.00mm) X 1.732"" (43.99mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - R111-083-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R111-083-000
Enclosures, Boxes, & Cases R111-083-000
ALLUM DIECAST ENCLOSURE

ALLUM DIECAST ENCLOSURE

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
R111-083-000
Electrical Enclosures R111-083-000
Electrical Enclosures EMI/RFI - Watertight 3.3x7.2x1.8" Diecast

Electrical Enclosures EMI/RFI - Watertight 3.3x7.2x1.8" Diecast

Buy Now Datasheet
ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8 - 70164600 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8
70164600
ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8 70164600
ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8

ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number R111-083-000 R111-083-000-ND R111-083-000 R111-083-000 70164600
Product Name Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.31 inch (84.07 mm) 7.2 inch (183 mm)
Width 7.05 inch (179 mm) 7.2 inch (183 mm)
Depth 1.73 inch (43.94 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455K1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers