Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures R131-200-000

Description
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160
Request a Quote Datasheet
Description
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures - R131-200-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures
R131-200-000
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures R131-200-000
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160

Key Information:

Application:

  • Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures.
  • Provide outstanding protection against dust, oil and pressurized water.
  • Impervious to atmospheric and marine corrosion.

Construction:

  • Two piece molded fiberglass reinforced polyester construction.
  • Captive polyfibre cover screws are provided with a standard slot head.
  • Cover screws fasten into pre-threaded holes.
  • The threaded cover screw holes also provide single channel access to rear mounting positions.
  • Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant.
  • Threaded stainless steel inserts provide for internal mounting.

Finish:

  • Light beige RAL 7032, Pantone 413
  • Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only)

Standards:

  • NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13
  • IEC 529, IP66
  • V0 Flammability Rating
  • CSA certified, Type 4, for use with industrial control equipment

Photo Features

  1. Captive screws made of strong polyamide, corrosion free.
  2. Oil resistant CR gasket.
  3. Easily removable stainless steel hinge pin.
  4. Four stainless steel M6 inserts in bottom of enclosure (screws not included).
  5. Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


With Integrated Hinges

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Depth
R130-120-000 - 120 140 100
R130-122-000 - 120 200 100
R130-124-000 - 120 260 100
R130-160-000 - 160 180 100
R130-162-000 - 160 260 100
R130-164-000 - 160 340 100
R130-200-000 - 200 220 120
R130-202-000 - 200 320 120

With Integrated Hinges & Acrylic Window in Lid

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Height
R131-120-000 - 120 140 100
R131-122-000 - 120 200 100
R131-124-000 - 120 260 100
R131-160-000 - 160 180 100
R131-162-000 - 160 260 100
R131-164-000 - 160 340 100
R131-200-000 - 200 220 120
R131-202-000 - 200 320 120

With Lid Screws Only (No Hinge)

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Height
R132-080-000 - 82 82 60
R132-082-000 - 82 122 60
R132-084-000 - 82 162 60
R132-100-000 - 102 102 81
R132-102-000 - 102 152 81
R132-104-000 - 102 202 81
R132-120-000 - 124 124 100
R132-122-000 - 124 184 100
R132-124-000 - 124 244 100
R132-160-000 - 164 164 100
R132-162-000 - 164 244 100
R132-164-000 - 164 324 100
R132-400-000 - 404 404 160

Supplier's Site
Boxes - 164-R131-200-000-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE - WATERTIGHT POLYESTER

ENCLOSURE - WATERTIGHT POLYESTER

Buy Now Datasheet
Enclosures, Boxes, & Cases - R131-200-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R131-200-000
Enclosures, Boxes, & Cases R131-200-000
PD ENCLOSURE/ACRYLIC WINDOW

PD ENCLOSURE/ACRYLIC WINDOW

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number R131-200-000 164-R131-200-000-ND R131-200-000
Product Name Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 7.87 inch (200 mm)
Width 8.66 inch (220 mm)
Depth 4.72 inch (120 mm)
Material Fiberglass; Fiberglass Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHRKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers