Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PTF60700LG
Description
TOP MOUNT 227CFM T12
Request a Quote
Email Supplier
Description
TOP MOUNT 227CFM T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PTF60700LG |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
Type 3R
View Details
Shape
Rectangular
Length
30 inch (762 mm)
Width
32 inch (813 mm)
View Details