Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures R130-120-000

Description
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160
Request a Quote Datasheet
Description
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures - R130-120-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures
R130-120-000
Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures R130-120-000
Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine corrosion. Construction: Two piece molded fiberglass reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13 IEC 529, IP66 V0 Flammability Rating CSA certified, Type 4, for use with industrial control equipment Photo Features Captive screws made of strong polyamide, corrosion free. Oil resistant CR gasket. Easily removable stainless steel hinge pin. Four stainless steel M6 inserts in bottom of enclosure (screws not included). Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) With Integrated Hinges Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth R130-120-000 - 120 140 100 R130-122-000 - 120 200 100 R130-124-000 - 120 260 100 R130-160-000 - 160 180 100 R130-162-000 - 160 260 100 R130-164-000 - 160 340 100 R130-200-000 - 200 220 120 R130-202-000 - 200 320 120 With Integrated Hinges & Acrylic Window in Lid Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R131-120-000 - 120 140 100 R131-122-000 - 120 200 100 R131-124-000 - 120 260 100 R131-160-000 - 160 180 100 R131-162-000 - 160 260 100 R131-164-000 - 160 340 100 R131-200-000 - 200 220 120 R131-202-000 - 200 320 120 With Lid Screws Only (No Hinge) Units shown: mm. Switch units to: inch Part No. - Width - Length - Height R132-080-000 - 82 82 60 R132-082-000 - 82 122 60 R132-084-000 - 82 162 60 R132-100-000 - 102 102 81 R132-102-000 - 102 152 81 R132-104-000 - 102 202 81 R132-120-000 - 124 124 100 R132-122-000 - 124 184 100 R132-124-000 - 124 244 100 R132-160-000 - 164 164 100 R132-162-000 - 164 244 100 R132-164-000 - 164 324 100 R132-400-000 - 404 404 160

Key Information:

Application:

  • Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures.
  • Provide outstanding protection against dust, oil and pressurized water.
  • Impervious to atmospheric and marine corrosion.

Construction:

  • Two piece molded fiberglass reinforced polyester construction.
  • Captive polyfibre cover screws are provided with a standard slot head.
  • Cover screws fasten into pre-threaded holes.
  • The threaded cover screw holes also provide single channel access to rear mounting positions.
  • Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant.
  • Threaded stainless steel inserts provide for internal mounting.

Finish:

  • Light beige RAL 7032, Pantone 413
  • Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only)

Standards:

  • NEMA Type 1, 2, 3, 3R, 4, 4X, 5, 12 and 13
  • IEC 529, IP66
  • V0 Flammability Rating
  • CSA certified, Type 4, for use with industrial control equipment

Photo Features

  1. Captive screws made of strong polyamide, corrosion free.
  2. Oil resistant CR gasket.
  3. Easily removable stainless steel hinge pin.
  4. Four stainless steel M6 inserts in bottom of enclosure (screws not included).
  5. Single channel lid and enclosure fastening access - for maximum internal space (ie, lid mounting hole doubles as the access to the bottom hole to mount enclosure to the wall). Outside the gasket seal and includes stainless steel inserts.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


With Integrated Hinges

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Depth
R130-120-000 - 120 140 100
R130-122-000 - 120 200 100
R130-124-000 - 120 260 100
R130-160-000 - 160 180 100
R130-162-000 - 160 260 100
R130-164-000 - 160 340 100
R130-200-000 - 200 220 120
R130-202-000 - 200 320 120

With Integrated Hinges & Acrylic Window in Lid

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Height
R131-120-000 - 120 140 100
R131-122-000 - 120 200 100
R131-124-000 - 120 260 100
R131-160-000 - 160 180 100
R131-162-000 - 160 260 100
R131-164-000 - 160 340 100
R131-200-000 - 200 220 120
R131-202-000 - 200 320 120

With Lid Screws Only (No Hinge)

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Height
R132-080-000 - 82 82 60
R132-082-000 - 82 122 60
R132-084-000 - 82 162 60
R132-100-000 - 102 102 81
R132-102-000 - 102 152 81
R132-104-000 - 102 202 81
R132-120-000 - 124 124 100
R132-122-000 - 124 184 100
R132-124-000 - 124 244 100
R132-160-000 - 164 164 100
R132-162-000 - 164 244 100
R132-164-000 - 164 324 100
R132-400-000 - 404 404 160

Supplier's Site
Enclosures, Boxes, & Cases - R130-120-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R130-120-000
Enclosures, Boxes, & Cases R130-120-000
FIBERGLASS ENCL

FIBERGLASS ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
R130-120-000
Electrical Enclosures R130-120-000
Electrical Enclosures Watertight/Polyester 4.8x5.6x4"

Electrical Enclosures Watertight/Polyester 4.8x5.6x4"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number R130-120-000 R130-120-000 R130-120-000
Product Name Small Enclosures - Plastic Enclosures - Rolec Plastic Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 5.51 inch (140 mm) 5.51 inch (140 mm)
Depth 3.94 inch (100 mm)
Material Fiberglass; Fiberglass Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 1414PHKC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers