Honeywell International, Inc. Water Heater Expansion Tank TK300-15

Description
VERTICAL TYPE MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1/2 INCH MALE NPT INLET/OUTLET CONNECTION DRAWN STEEL TANK MATERIAL 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY BUTYL/EPDM DIAPHRAGM TYPE MAXIMUM ACCEPTANCE VOLUME 1 GALLON WEIGHT 5 LB TK300 MODEL
Datasheet
Description
VERTICAL TYPE MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1/2 INCH MALE NPT INLET/OUTLET CONNECTION DRAWN STEEL TANK MATERIAL 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY BUTYL/EPDM DIAPHRAGM TYPE MAXIMUM ACCEPTANCE VOLUME 1 GALLON WEIGHT 5 LB TK300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Heater Expansion Tank - TK300-15 - Honeywell International, Inc.
Morristown, NJ, USA
Water Heater Expansion Tank
TK300-15
Water Heater Expansion Tank TK300-15
VERTICAL TYPE MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1/2 INCH MALE NPT INLET/OUTLET CONNECTION DRAWN STEEL TANK MATERIAL 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY BUTYL/EPDM DIAPHRAGM TYPE MAXIMUM ACCEPTANCE VOLUME 1 GALLON WEIGHT 5 LB TK300 MODEL
  • VERTICAL TYPE
  • MAXIMUM 240 DEG F TEMPERATURE RATING
  • AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES
  • MAXIMUM 100 PSI PRESSURE RATING
  • 1/2 INCH MALE NPT INLET/OUTLET CONNECTION
  • DRAWN STEEL TANK MATERIAL
  • 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS
  • FACTORY PRE CHARGED AIR CHARGE TYPE
  • 12 PSI AIR CHARGE CAPACITY
  • BUTYL/EPDM DIAPHRAGM TYPE
  • MAXIMUM ACCEPTANCE VOLUME 1 GALLON
  • WEIGHT 5 LB
  • TK300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Storage Tanks and Process Tanks
Product Number TK300-15
Product Name Water Heater Expansion Tank
Type Expansion Tank; Water Tank
Volume Capacity 1 gallons (3.79 liters)
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details