Kuriyama of America, Inc. Datasheets for Hydraulic Hose

Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more

Page: 1 2
Product Name Notes
Commercial Diving Twin Line Hoses for Use with Sub-Sea Hydraulic Tools Slither® cover is ultra-slippery; allows for ease of unreeling and take-up; readily glides over contact surfaces; hose maneuvers around...
Double compact wire braid hydraulic hose - TF2LT High pressure service hose with tight bending radius for low temperature applications with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant hydraulic fluids,...
Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved...
Double compact wire braid hydraulic hose on easy-to-handle reels - TF2TL TWIN Meets or exceeds EN 857 2SC and exceeds SAE 100 R16 MSHA IC-152/16 approved flame resistance High pressure...
Double wire braid high temperature hydraulic hose (Up to +300 ºF) - TR2HT Meets or exceeds SAE 100 R2AT - EN 853 2SN Meets or exceeds the requirement of SAE...
Double wire braid hydraulic hose on easy-to-handle reels - TR2MT - MINETUFF TR2MT - Double wire braid Meets or exceeds SAE 100 R2AT ISO 1436-1 - SAE 100 R2AT/R2S EN...
Fuel, oil and hydraulic fluids suction and discharge. Suitable for exhaust gas from water cooled stationary or marine diesel engines. Offers maximum flexibility.
Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100 R4, service with petroleum based hydraulic fluids, water-glycol and water-fire resistant hydraulic fluids,...
Made in the USA Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications where the hose rubs against abrasive surfaces. Lightweight - Approximately 37% lighter weight than similar rubber...
Made in the USA Isobaric - Consistent 1,500 PSI working pressure regardless of hose size. Eliminates user risk of hose misapplication within a given pressure system. Abrasion Resistant - Polyurethane...
Made in the USA Isobaric - Consistent 3,000 PSI working pressure regardless of hose size. Eliminates user risk of hose misapplication within a given pressure system. Abrasion Resistant - Polyurethane...
Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in...
Made in the USA Meets or exceeds SAE J517 & J343 Standards Tested at 1/2 the bend radius under SAE J517 100R7 Standards Exceeds SAE100R7 impulse requirements Light weight and...
Made in the USA Slither® Cover - Slick, Slither cover helps hose slide through tight spaces such as sheaves, pulleys and bundles. Especially helpful routing through long lengths of hose...
One-wire braid hydraulic hose - TR5 TR5 - One-wire braid-reinforced Meets or exceeds SAE 100 R5 SAE J1402 DOT All FM VSS 106 Medium pressure service hydraulic petroleumbased oil line...
Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back...
R14 PTFE True Bore Stainless Braid - TR14TB High Temp Hose Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines,...
Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic...
Single wire braid high temperature hydraulic hose (Up to +300 ºF) - TR1HT Meets or exceeds SAE 100 R1AT - EN 853 1SN Meets or exceeds the requirement of SAE...
Single wire braid hydraulic hose on easy-to-handle reels – TR1MT - MINETUFF TR1MT – Single wire braid Meets or exceeds ISO 1436-1 - SAE 100 R1AT/R1S EN 853 1SN MSHA...
Single wire braid hydraulic hose on easy-to-handle reels - TR1SN Medium pressure service with high temperature petroleum-based hydraulic fluids, hot oil, grease, lubricants and crude oils, air and water. For...
SUPERTUFF - TF2ST Hydraulic Hose TF2ST - Double wire braid Meets or exceeds EN 857 2SC Exceeds SAE 100 R16 MSHA IC-152/7 approved flame resistance High pressure service with tight...
Textile-reinforced hydraulic hose with one braid – T2TE Halogen-Free Compound T2TE – One High Tensile Textile Braids Meets or exceeds EN 854 2TE. Medium pressure hydraulic lines, fuel oil, antifreeze...
Textile-reinforced hydraulic hose with one braid - TR6 Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered...
Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications...
TR4XF - Extra Flexible SAE 100 R4 Oil Return Hose T634AA - Textile reinforced with four spiral wire helix to prevent collapsing. Low pressure return lines or suction lines with...
TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications;

<< Prev