Skyworks Solutions, Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface | |
| 0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI® RFFE Interface | |
| 5G NR TDD 4T4R RF Front End Reference Design for Small Cell Radios | |
| Antenna Switch Front-End Module with Integrated Duplexer (FEMiD) for Bands 1, 2, 3, 8, 12, 20, 26, 34/39 | |
| Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications) | |
| MLB/MB/HB/UHB Diversity Receive Module | |
| Please note: SKY85812-11 is being discontinued and is not recommended for new designs. The SKY85812-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT)... | |
| Please note: SKYA21050 is being discontinued and is not recommended for new designs. The suggested replacement is SKYA21050A The SKYA21050 is a high-linearity power amplifier (PA) with fully matched input/output... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY85803 is a complete 802.11a/b/g/n/ac WLAN RF Front-End Module (FEM) that provides all the functionality... | |
| Power Amplifier Module for Automotive Applications – Quad-Band GSM / GPRS / EDGE | |
| SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Band 42 | |
| SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21 | |
| SkyOne® Automotive Multimode Multiband Front-End Module for 4G LTE and 4G LTE-A (Downlink Carrier Aggregation (CA) Applications) | |
| SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39 | |
| SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 7, 30, 40, 41 | |
| SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29 | |
| The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R)... | |
| The SKY85809-11 is a complete 802.11a/b/g/n/ac wireless local area network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R)... | |
| The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The... | |
| The SKY85814-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The... | |
| The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN... | |
| The SKYA21041 integrates a single-pole, double-throw (SPDT) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and... | |
| The SKYA21043 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass,... | |
| The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed... | |
| The SKYA25000 is an LNA diversity module used in cellular mobile devices. The module is typically placed close to the cellular diversity receiver antenna to enable improved system signal-to-noise ratio... |
| << Prev |