Skyworks Solutions, Inc. SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module SKY85814-11

Description
The SKY85814-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85814-11 also includes a 2 GHz coexistence filter and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.
Request a Quote
Description
The SKY85814-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85814-11 also includes a 2 GHz coexistence filter and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module - SKY85814-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module
SKY85814-11
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module SKY85814-11
The SKY85814-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85814-11 also includes a 2 GHz coexistence filter and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.

The SKY85814-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85814-11 also includes a 2 GHz coexistence filter and dual-band coupler. An enable/disable function is included that allows power savings during off mode.
The device is provided in a compact, 24-pin 3 x 3 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85814-11
Product Name SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module
Frequency Range 2402 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65708-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.9 dB
View Details
4 suppliers
BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
RF Amplifiers - AWB7228P8 - 847628-AWB7228P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers