Skyworks Solutions, Inc. SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module SKY85813-11

Description
The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85813-11 also includes a 2 GHz coexistence filter, diplexer, and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.
Request a Quote
Description
The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85813-11 also includes a 2 GHz coexistence filter, diplexer, and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module - SKY85813-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module
SKY85813-11
SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module SKY85813-11
The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85813-11 also includes a 2 GHz coexistence filter, diplexer, and dual-band coupler. An enable/disable function is included that allows power savings during off mode. The device is provided in a compact, 24-pin 3 x 3 mm package.

The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85813-11 also includes a 2 GHz coexistence filter, diplexer, and dual-band coupler. An enable/disable function is included that allows power savings during off mode.
The device is provided in a compact, 24-pin 3 x 3 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85813-11
Product Name SkyOne® WiFi Dual-Band (2.4 GHz and 5 GHz) 802.11ac Front-End Module
Frequency Range 2402 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details