Skyworks Solutions, Inc. 5.9 GHz 802.11p DSRC High-Power Front-End Module SKYA21043

Description
The SKYA21043 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 20 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote
Description
The SKYA21043 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 20 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.9 GHz 802.11p DSRC High-Power Front-End Module - SKYA21043 - Skyworks Solutions, Inc.
Irvine, CA, United States
5.9 GHz 802.11p DSRC High-Power Front-End Module
SKYA21043
5.9 GHz 802.11p DSRC High-Power Front-End Module SKYA21043
The SKYA21043 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 20 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

The SKYA21043 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems.
The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 20 dB of dynamic range.
The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA21043
Product Name 5.9 GHz 802.11p DSRC High-Power Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

GPS Receiver IC - SE4150L - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.3 volts
View Details
Sky5® Front-End Module for LTE and NR Bands - SKY58252-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration (includes 20-pad ground array)
View Details
RF Amplifiers - SE5003L-R - 028226-SE5003L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details