Skyworks Solutions, Inc. 0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface SKY96500-11

Description
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface
Request a Quote
Description
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface - SKY96500-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface
SKY96500-11
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface SKY96500-11
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface

0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY96500-11
Product Name 0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI RFFE Interface
Frequency Range 400 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1358-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
Specs
Applications RF Microwave
View Details
2.4 GHz Power Amplifier with Power Detector - SE2597L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
2 suppliers