Skyworks Solutions, Inc. Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) SKYA25000

Description
The SKYA25000 is an LNA diversity module used in cellular mobile devices. The module is typically placed close to the cellular diversity receiver antenna to enable improved system signal-to-noise ratio (SNR), improved user equipment (UE) sensitivity, and higher data throughput rates. It is compatible with 3GPP GSM, WCDMA, and LTE standards and supports the following cellular bands: B26/B5/B18/B19, B8, B20, B12/13/B17, B28A, B28B, and B29. The SKYA25000 is packaged in a small 4.0 x 3.0 x 0.7 mm (max), 24-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The part can operate over the temperature range of -40 °C to +95 °C ambient.
Request a Quote
Description
The SKYA25000 is an LNA diversity module used in cellular mobile devices. The module is typically placed close to the cellular diversity receiver antenna to enable improved system signal-to-noise ratio (SNR), improved user equipment (UE) sensitivity, and higher data throughput rates. It is compatible with 3GPP GSM, WCDMA, and LTE standards and supports the following cellular bands: B26/B5/B18/B19, B8, B20, B12/13/B17, B28A, B28B, and B29. The SKYA25000 is packaged in a small 4.0 x 3.0 x 0.7 mm (max), 24-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The part can operate over the temperature range of -40 °C to +95 °C ambient.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKYA25000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29)
SKYA25000
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) SKYA25000
The SKYA25000 is an LNA diversity module used in cellular mobile devices. The module is typically placed close to the cellular diversity receiver antenna to enable improved system signal-to-noise ratio (SNR), improved user equipment (UE) sensitivity, and higher data throughput rates. It is compatible with 3GPP GSM, WCDMA, and LTE standards and supports the following cellular bands: B26/B5/B18/B19, B8, B20, B12/13/B17, B28A, B28B, and B29. The SKYA25000 is packaged in a small 4.0 x 3.0 x 0.7 mm (max), 24-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The part can operate over the temperature range of -40 °C to +95 °C ambient.

The SKYA25000 is an LNA diversity module used in cellular mobile devices. The module is typically placed close to the cellular diversity receiver antenna to enable improved system signal-to-noise ratio (SNR), improved user equipment (UE) sensitivity, and higher data throughput rates.
It is compatible with 3GPP GSM, WCDMA, and LTE standards and supports the following cellular bands: B26/B5/B18/B19, B8, B20, B12/13/B17, B28A, B28B, and B29.
The SKYA25000 is packaged in a small 4.0 x 3.0 x 0.7 mm (max), 24-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The part can operate over the temperature range of -40 °C to +95 °C ambient.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA25000
Product Name Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29)
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
2.30 to 2.40 GHz Small-Cell Power Amplifier Module - AWB7132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers