Skyworks Solutions, Inc. SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39 SKYA23013

Description
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39
Request a Quote
Description
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39 - SKYA23013 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39
SKYA23013
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39 SKYA23013
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39

SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA23013
Product Name SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 1, 2, 3, 4, 25, 34, 39
Package Type Surface Mount; MCM, 54-pad
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
RF Amplifiers - 863-SE5003L2-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers