Skyworks Solutions, Inc. 2.4 GHz 802.11ac AEC-Q100 Switch/Low-Noise Amplifier Front End SKYA21040

Description
The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and Bluetooth® signals. The SKYA21040 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.
Request a Quote
Description
The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and Bluetooth® signals. The SKYA21040 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 802.11ac AEC-Q100 Switch/Low-Noise Amplifier Front End - SKYA21040 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz 802.11ac AEC-Q100 Switch/Low-Noise Amplifier Front End
SKYA21040
2.4 GHz 802.11ac AEC-Q100 Switch/Low-Noise Amplifier Front End SKYA21040
The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and Bluetooth® signals. The SKYA21040 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.

The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and Bluetooth® signals.
The SKYA21040 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA21040
Product Name 2.4 GHz 802.11ac AEC-Q100 Switch/Low-Noise Amplifier Front End
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ CMOS WLAN / BT DUAL-MODE RFEIC WITH PA, LNA & SP3T - RFX8425 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Operating Voltage 3.6 volts
View Details
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
700–800 MHz High Linearity 2 W Power Amplifier - SKY65127-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 700 to 800 MHz
View Details