Skyworks Solutions, Inc. Dual-Band 802.11a/g/n/ac Wireless LAN Front End SKY85806-11

Description
The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85806-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85806-11 delivers less than 2% error vector magnitude (EVM) at the rated Alternating Current (AC) power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85806-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 μs. The SKY85806-11 provides Local Oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85806-11 is packaged in a small 4.0 x 3.0 x 0.8 mm, Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85806-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85806-11 delivers less than 2% error vector magnitude (EVM) at the rated Alternating Current (AC) power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85806-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 μs. The SKY85806-11 provides Local Oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85806-11 is packaged in a small 4.0 x 3.0 x 0.8 mm, Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual-Band 802.11a/g/n/ac Wireless LAN Front End - SKY85806-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual-Band 802.11a/g/n/ac Wireless LAN Front End
SKY85806-11
Dual-Band 802.11a/g/n/ac Wireless LAN Front End SKY85806-11
The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85806-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85806-11 delivers less than 2% error vector magnitude (EVM) at the rated Alternating Current (AC) power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85806-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 μs. The SKY85806-11 provides Local Oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85806-11 is packaged in a small 4.0 x 3.0 x 0.8 mm, Quad Flat No-Lead (QFN) package.

The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85806-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85806-11 delivers less than 2% error vector magnitude (EVM) at the rated Alternating Current (AC) power.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85806-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 μs.
The SKY85806-11 provides Local Oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85806-11 is packaged in a small 4.0 x 3.0 x 0.8 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85806-11
Product Name Dual-Band 802.11a/g/n/ac Wireless LAN Front End
Frequency Range 2400 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® 5G NR n77/78 Diversity Receive Module - SKY53761-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
2.4 GHz Power Amplifier with Power Detector - SE2528L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details