Skyworks Solutions, Inc. SkyOne® Wi-Fi Dual-Band 802.11ac Front-End Module SKY85812-11

Description
Please note: SKY85812-11 is being discontinued and is not recommended for new designs. The SKY85812-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and 2.4 GHz single-pole, triple-throw (SP3T) switch with a port suitable for Bluetooth® signals, and LNA with bypass. The SKY85812-11 also includes a 2 GHz LTE coexistence filter and diplexer. An enable/disable function is included that allows power savings during OFF mode. The device is provided in a compact, 16-pin 3 × 3 mm package.
Request a Quote
Description
Please note: SKY85812-11 is being discontinued and is not recommended for new designs. The SKY85812-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and 2.4 GHz single-pole, triple-throw (SP3T) switch with a port suitable for Bluetooth® signals, and LNA with bypass. The SKY85812-11 also includes a 2 GHz LTE coexistence filter and diplexer. An enable/disable function is included that allows power savings during OFF mode. The device is provided in a compact, 16-pin 3 × 3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Wi-Fi Dual-Band 802.11ac Front-End Module - SKY85812-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Wi-Fi Dual-Band 802.11ac Front-End Module
SKY85812-11
SkyOne® Wi-Fi Dual-Band 802.11ac Front-End Module SKY85812-11
Please note: SKY85812-11 is being discontinued and is not recommended for new designs. The SKY85812-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and 2.4 GHz single-pole, triple-throw (SP3T) switch with a port suitable for Bluetooth® signals, and LNA with bypass. The SKY85812-11 also includes a 2 GHz LTE coexistence filter and diplexer. An enable/disable function is included that allows power savings during OFF mode. The device is provided in a compact, 16-pin 3 × 3 mm package.

Please note: SKY85812-11 is being discontinued and is not recommended for new designs.

The SKY85812-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and 2.4 GHz single-pole, triple-throw (SP3T) switch with a port suitable for Bluetooth® signals, and LNA with bypass. The SKY85812-11 also includes a 2 GHz LTE coexistence filter and diplexer. An enable/disable function is included that allows power savings during OFF mode.
The device is provided in a compact, 16-pin 3 × 3 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85812-11
Product Name SkyOne® Wi-Fi Dual-Band 802.11ac Front-End Module
Frequency Range 2402 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector - SE5003L1-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless Local Area Network (WLAN IEEE802.11ac) applications
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
RF Amplifiers - AWL6153M7UP8 - 227836-AWL6153M7UP8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers