Skyworks Solutions, Inc. SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29 SKYA23014

Description
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29
Request a Quote
Description
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29 - SKYA23014 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29
SKYA23014
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29 SKYA23014
SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29

SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA23014
Product Name SkyOne® Ultra 3.0 Front-End Module for Automotive Applications – WCDMA / LTE Bands 8, 12, 13, 20, 26, 27, 28, 29
Package Type Surface Mount; MCM, 54-pad
Unlock Full Specs
to access all available technical data

Similar Products

2500 to 2570 MHz High Linearity, Active Bias Low Noise Variable Gain Amplifier - SKY65376-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 40 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details