Skyworks Solutions, Inc. SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21 SKYA22001

Description
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21
Request a Quote
Description
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21 - SKYA22001 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21
SKYA22001
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21 SKYA22001
SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21

SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA22001
Product Name SkyBlue™ Power Amplifier Module for Automotive Applications – LTE Bands 11, 21
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT - RFX8055 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers