Skyworks Solutions, Inc. Dual-Band 802.11a/g/n/ac Wireless LAN Front End SKY85809-11

Description
The SKY85809-11 is a complete 802.11a/b/g/n/ac wireless local area network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85809-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85809-11 delivers less than 2% error vector magnitude (EVM) at the rated alternating current (AC) power. Designed for ease of use, all RF ports are matched to 50  to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85809-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 µs. The SKY85809-11 provides local oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85809-11 is packaged in a small 4.0 x 3.0 x 0.6 mm, Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85809-11 is a complete 802.11a/b/g/n/ac wireless local area network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85809-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85809-11 delivers less than 2% error vector magnitude (EVM) at the rated alternating current (AC) power. Designed for ease of use, all RF ports are matched to 50  to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85809-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 µs. The SKY85809-11 provides local oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85809-11 is packaged in a small 4.0 x 3.0 x 0.6 mm, Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual-Band 802.11a/g/n/ac Wireless LAN Front End - SKY85809-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual-Band 802.11a/g/n/ac Wireless LAN Front End
SKY85809-11
Dual-Band 802.11a/g/n/ac Wireless LAN Front End SKY85809-11
The SKY85809-11 is a complete 802.11a/b/g/n/ac wireless local area network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85809-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85809-11 delivers less than 2% error vector magnitude (EVM) at the rated alternating current (AC) power. Designed for ease of use, all RF ports are matched to 50  to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85809-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 µs. The SKY85809-11 provides local oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85809-11 is packaged in a small 4.0 x 3.0 x 0.6 mm, Quad Flat No-Lead (QFN) package.

The SKY85809-11 is a complete 802.11a/b/g/n/ac wireless local area network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The SKY85809-11 provides a complete 2.4 GHz and 5 GHz WLAN RF solution, from the output of the transceiver to the antenna in an ultra-compact form factor. Designed to meet the stringent linearity conditions of the 802.11ac standard, the SKY85809-11 delivers less than 2% error vector magnitude (EVM) at the rated alternating current (AC) power.
Designed for ease of use, all RF ports are matched to 50  to simplify the layout of the printed circuit board (PCB) and the interface to the transceiver. The SKY85809-11 also includes a transmitter power detector with +20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 µs.
The SKY85809-11 provides local oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths.
The SKY85809-11 is packaged in a small 4.0 x 3.0 x 0.6 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85809-11
Product Name Dual-Band 802.11a/g/n/ac Wireless LAN Front End
Frequency Range 2400 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF/IF and RFID - RF Amplifiers - 966635-SE2433T-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2480 MHz
Minimum Gain 22 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details