Fairview Microwave Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| FMCO1051 RP SMA male coaxial connector from Fairview Microwave has an interface type of LMR-240, LMR-240-DB, LMR-240-UF, RG8X, .240 inch, B7808A and a 50 Ohm impedance. This reverse polarity SMA... | |
| FMCO1052 RP SMA female coaxial connector from Fairview Microwave has an interface type of LMR-240 and a 50 Ohm impedance. This reverse polarity SMA female connector uses shield attachment of... | |
| FMCO1053 SMP male bulkhead coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of... | |
| FMCO1054 SMP male 2 hole flange coaxial limited detent connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male 2 hole flange... | |
| FMCO1055 RA SMP female coaxial push-on connector from Fairview Microwave has an interface type of RG316, RG174 and a 50 Ohm impedance. This SMP female connector uses shield attachment of... | |
| FMCO1060 SMA female bulkhead coaxial connector from Fairview Microwave has an interface type of RG58, RG303, LMR-195 and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment... | |
| M39012/01-0005 N male coaxial connector from Fairview Microwave has an interface type of RG213, RG214, RG225 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp/solder... | |
| M39012/01-0501 N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of crimp/solder attachment for... | |
| M39012/01-0503 N male coaxial connector from Fairview Microwave has an interface type of RG223 and a 50 Ohm impedance. This N male connector uses shield attachment of crimp/solder attachment for... | |
| M39012/02-0503 N female coaxial connector from Fairview Microwave has an interface type of RG55, RG142 and a 50 Ohm impedance. This N female connector uses shield attachment of crimp/solder attachment... | |
| M39012/05-0101 RA N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp attachment... | |
| M39012/16-0101 BNC male coaxial connector from Fairview Microwave has an interface type of RG58, RG142 and a 50 Ohm impedance. This BNC male connector uses shield attachment of clamp attachment... | |
| M39012/17-0101 BNC female coaxial connector from Fairview Microwave has an interface type of RG58 and a 50 Ohm impedance. This BNC female connector uses shield attachment of clamp attachment for... | |
| M39012/20-0101 RA BNC male coaxial connector from Fairview Microwave has an interface type of RG58 and a 50 Ohm impedance. This BNC male connector uses shield attachment of clamp/solder attachment... | |
| M39012/26-0010 TNC male coaxial connector from Fairview Microwave has an interface type of RG58 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment for... | |
| M39012/26-0011 TNC male coaxial connector from Fairview Microwave has an interface type of RG55 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment for... | |
| M39012/26-0018 TNC male coaxial connector from Fairview Microwave has an interface type of RG316 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp attachment for... | |
| M39012/55-3028 SV SMA male coaxial connector from Fairview Microwave has an interface type of RG223 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment... | |
| M39012/55-3126 SMA male coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment... | |
| M39012/55-3128 SMA male coaxial connector from Fairview Microwave has an interface type of RG142, RG223 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment... | |
| M39012/56-3006 RA SMA male coaxial connector from Fairview Microwave has an interface type of M17/93-178 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment... | |
| M39012/56-3009 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG55 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment... | |
| M39012/56-3107 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| M39012/56-3109 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| M39012/79-3007 SMA male coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| M39012/79-3008 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| M39012/80-3007 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment... | |
| M39012/92B-3001 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| SC2200 SC male coaxial connector from Fairview Microwave has an interface type of RG213, RG8, RG215 and a 50 Ohm impedance. This SC male connector uses shield attachment of crimp/solder... | |
| SC2220 UHF male coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 50 Ohm impedance. This UHF male connector uses shield attachment of solder... | |
| SC3010 SMA male coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3012 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| SC3013 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| SC3014 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| SC3016 SMA male coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3020 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3025 SMA male coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for... | |
| SC3026 SMA male coaxial connector from Fairview Microwave has an interface type of .086 SR, RG405, RG405 Tinned and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3039 SMA female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder/solder... | |
| SC3041 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder (without contact)... | |
| SC3042 SMA male coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment... | |
| SC3505 SMA female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder/non-solder... | |
| SC3513 SMA female coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder attachment for... | |
| SC3514 SMA female coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This SMA female connector uses shield attachment... | |
| SC3519A SMA female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA female connector uses shield attachment... | |
| SC3531 SMA female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA female 4 hole flange connector uses... | |
| SC3533 SMA female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA female 4 hole flange connector uses... | |
| SC4252 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of... | |
| SC4253 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses... | |
| SC4254 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment... | |
| SC4255 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield... | |
| SC4256 TNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This TNC female 4 hole flange... | |
| SC4257 RA TNC male coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment... | |
| SC4258 RA TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of... | |
| SC4259 TNC male coaxial connector from Fairview Microwave has an interface type of RG9, RG214, RG393, RG225 and a 50 Ohm impedance. This TNC male connector uses shield attachment of... | |
| SC4260 TNC male coaxial connector from Fairview Microwave has an interface type of RG316, RG188 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment... | |
| SC4261 TNC male coaxial connector from Fairview Microwave has an interface type of RG316 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment for... | |
| SC4262 TNC male coaxial connector from Fairview Microwave has an interface type of RG58, RG303, RG141, LMR-195, LMR-195-FR, 0.195 inch and a 50 Ohm impedance. This TNC male connector uses... | |
| SC4263 TNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This TNC male connector uses shield attachment of... |
| << Prev | Next >> |