Fairview Microwave Inc. M39012/05-0101 RA N Male (Plug) Connector For RG214 Cable, Clamp M39012/05-0101

Description
M39012/05-0101 RA N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with silver plating. Our M39012/05-0101 N RA connector uses beryllium copper contact and a silver plating material. This N male right angle coaxial RF connector is RoHS compliant, you can find this N male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male RG214 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet
Description
M39012/05-0101 RA N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with silver plating. Our M39012/05-0101 N RA connector uses beryllium copper contact and a silver plating material. This N male right angle coaxial RF connector is RoHS compliant, you can find this N male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male RG214 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M39012/05-0101 RA N Male (Plug) Connector For RG214 Cable, Clamp - M39012/05-0101 - Fairview Microwave Inc.
Lewisville, TX, United States
M39012/05-0101 RA N Male (Plug) Connector For RG214 Cable, Clamp
M39012/05-0101
M39012/05-0101 RA N Male (Plug) Connector For RG214 Cable, Clamp M39012/05-0101
M39012/05-0101 RA N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with silver plating. Our M39012/05-0101 N RA connector uses beryllium copper contact and a silver plating material. This N male right angle coaxial RF connector is RoHS compliant, you can find this N male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male RG214 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

M39012/05-0101 RA N male coaxial connector from Fairview Microwave has an interface type of RG214 and a 50 Ohm impedance. This N male connector uses shield attachment of clamp attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.

Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with silver plating. Our M39012/05-0101 N RA connector uses beryllium copper contact and a silver plating material. This N male right angle coaxial RF connector is RoHS compliant, you can find this N male right angle coaxial connector datasheet specifications above.

Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male RG214 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number M39012/05-0101
Product Name M39012/05-0101 RA N Male (Plug) Connector For RG214 Cable, Clamp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Between Series Adapters - 1058662-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers