SC2200 SC male coaxial connector from Fairview Microwave has an interface type of RG213, RG8, RG215 and a 50 Ohm impedance. This SC male connector uses shield attachment of crimp/solder attachment for the contact. Our male SC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
SC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SC coaxial connector has a brass body with nickel plating. Our SC2200 SC connector uses brass contact and a nickel plating material. This SC male coaxial RF connector is RoHS compliant, you can find this SC male coaxial connector datasheet specifications above.
Fairview Microwave male SC connector purchases will ship the same day. Our SC male RG213 / RG8 / RG215 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC2200 |
| Product Name | SC Male (Plug) Connector For RG213, RG8, RG215 Cable, Crimp/Solder |
| Connector Type | SC |