SC4254 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4254 TNC connector uses phosphor bronze contact and a nickel plating material. This TNC female bulkhead coaxial RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female RG316 / RG174 / RG188 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4254 |
| Product Name | TNC Female (Jack) Bulkhead Connector For RG316, RG174, RG188 Cable IP67 Rated, Crimp/Solder |
| Connector Type | TNC |