M39012/92B-3001 SMA male coaxial connector from Fairview Microwave has an interface type of RG402 and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.13:1. This Fairview Microwave SMA coaxial connector has a stainless steel body with gold plating. Our M39012/92B-3001 SMA connector uses beryllium copper contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above.
Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG402 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Fairview Microwave Inc. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | M39012/92B-3001 |
Product Name | M39012/92B-3001 SMA Male (Plug) Connector For RG402 Cable, Solder |
Connector Type | SMA |