SC4258 RA TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4258 TNC RA connector uses brass contact and a nickel plating material. This TNC female right angle bulkhead coaxial RF connector is RoHS compliant, you can find this TNC female right angle bulkhead coaxial connector datasheet specifications above.
Fairview Microwave RA female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC right angle female LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4258 |
| Product Name | Right Angle TNC Female (Jack) Bulkhead Connector For LMR-200 Cable, .480 inch D Hole, Crimp/Solder |
| Connector Type | TNC |