Fairview Microwave Inc. SMP Male (Plug) Bulkhead Push-On Connector For RG405 Cable, Solder FMCO1053

Description
FMCO1053 SMP male bulkhead coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male bulkhead coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP coaxial connector has a brass body with gold plating. Our FMCO1053 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial push-on RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial push-on connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCO1053 SMP male bulkhead coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male bulkhead coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP coaxial connector has a brass body with gold plating. Our FMCO1053 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial push-on RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial push-on connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Bulkhead Push-On Connector For RG405 Cable, Solder - FMCO1053 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Bulkhead Push-On Connector For RG405 Cable, Solder
FMCO1053
SMP Male (Plug) Bulkhead Push-On Connector For RG405 Cable, Solder FMCO1053
FMCO1053 SMP male bulkhead coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male bulkhead coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP coaxial connector has a brass body with gold plating. Our FMCO1053 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial push-on RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial push-on connector datasheet specifications above. Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

FMCO1053 SMP male bulkhead coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMP male bulkhead coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP coaxial connector has a brass body with gold plating. Our FMCO1053 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial push-on RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial push-on connector datasheet specifications above.

Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCO1053
Product Name SMP Male (Plug) Bulkhead Push-On Connector For RG405 Cable, Solder
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1367729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details