Fairview Microwave Inc. SMA Male (Plug) Connector For .086 SR, RG405, RG405 Tinned Cable, Solder, Nickel Plated Brass Body, Length 0.335 In SC3018

Description
SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC3018 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC3018 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) Connector For .086 SR, RG405, RG405 Tinned Cable, Solder, Nickel Plated Brass Body, Length 0.335 In - SC3018 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) Connector For .086 SR, RG405, RG405 Tinned Cable, Solder, Nickel Plated Brass Body, Length 0.335 In
SC3018
SMA Male (Plug) Connector For .086 SR, RG405, RG405 Tinned Cable, Solder, Nickel Plated Brass Body, Length 0.335 In SC3018
SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC3018 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC3018 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above.

Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC3018
Product Name SMA Male (Plug) Connector For .086 SR, RG405, RG405 Tinned Cable, Solder, Nickel Plated Brass Body, Length 0.335 In
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1053376-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - 2469530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details