Fairview Microwave Inc. TNC Female (Jack) Bulkhead Connector For .047 SR Cable IP68 Rated, Clamp/Solder SC4252

Description
SC4252 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4252 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female bulkhead coaxial RF connector is RoHS and IP68 rated compliant, you can find this TNC female bulkhead coaxial IP68 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC4252 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4252 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female bulkhead coaxial RF connector is RoHS and IP68 rated compliant, you can find this TNC female bulkhead coaxial IP68 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) Bulkhead Connector For .047 SR Cable IP68 Rated, Clamp/Solder - SC4252 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) Bulkhead Connector For .047 SR Cable IP68 Rated, Clamp/Solder
SC4252
TNC Female (Jack) Bulkhead Connector For .047 SR Cable IP68 Rated, Clamp/Solder SC4252
SC4252 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4252 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female bulkhead coaxial RF connector is RoHS and IP68 rated compliant, you can find this TNC female bulkhead coaxial IP68 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

SC4252 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.

TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4252 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female bulkhead coaxial RF connector is RoHS and IP68 rated compliant, you can find this TNC female bulkhead coaxial IP68 rated connector datasheet specifications above.

Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4252
Product Name TNC Female (Jack) Bulkhead Connector For .047 SR Cable IP68 Rated, Clamp/Solder
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Between Series Adapters - 1059716-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Coaxial Adapters - 1246803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details