Fairview Microwave Inc. TNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable IP67 Rated, Clamp/Solder SC4256

Description
SC4256 TNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This TNC female 4 hole flange connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4256 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this TNC female 4 hole flange coaxial IP67 rated connector datasheet specifications above. Fairview Microwave female TNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange TNC female RG316 / RG174 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
SC4256 TNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This TNC female 4 hole flange connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4256 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this TNC female 4 hole flange coaxial IP67 rated connector datasheet specifications above. Fairview Microwave female TNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange TNC female RG316 / RG174 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable IP67 Rated, Clamp/Solder - SC4256 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable IP67 Rated, Clamp/Solder
SC4256
TNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable IP67 Rated, Clamp/Solder SC4256
SC4256 TNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This TNC female 4 hole flange connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz. TNC female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4256 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this TNC female 4 hole flange coaxial IP67 rated connector datasheet specifications above. Fairview Microwave female TNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange TNC female RG316 / RG174 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

SC4256 TNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG174, LMR-100 and a 50 Ohm impedance. This TNC female 4 hole flange connector uses shield attachment of clamp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.

TNC female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4256 TNC connector uses beryllium copper contact and a nickel plating material. This TNC female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this TNC female 4 hole flange coaxial IP67 rated connector datasheet specifications above.

Fairview Microwave female TNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange TNC female RG316 / RG174 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4256
Product Name TNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG174, LMR-100 Cable IP67 Rated, Clamp/Solder
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 5464522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details