SC4253 TNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
TNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC4253 TNC connector uses phosphor bronze contact. This TNC female bulkhead coaxial RF connector is RoHS and IP67 unmated compliant, you can find this TNC female bulkhead coaxial IP67 unmated connector datasheet specifications above.
Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4253 |
| Product Name | TNC Female (Jack) Bulkhead Connector For RG405, RG405 Tinned, .086 SR Cable IP67 Unmated, Solder |
| Connector Type | TNC |