SC4259 TNC male coaxial connector from Fairview Microwave has an interface type of RG9, RG214, RG393, RG225 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4259 TNC connector uses brass contact and a nickel plating material. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above.
Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male RG9 / RG214 / RG393 / RG225 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4259 |
| Product Name | TNC Male (Plug) Connector for RG9, RG214, RG393, RG225 Cable, Crimp/Solder |
| Connector Type | TNC |