FMCO1051 RP SMA male coaxial connector from Fairview Microwave has an interface type of LMR-240, LMR-240-DB, LMR-240-UF, RG8X, .240 inch, B7808A and a 50 Ohm impedance. This reverse polarity SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our reverse polarity male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Reverse polarity SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our FMCO1051 RP-SMA connector uses beryllium copper contact and a gold plating material. This reverse polarity SMA male coaxial RF connector is RoHS compliant, you can find this reverse polarity SMA male coaxial connector datasheet specifications above.
Fairview Microwave RP male SMA connector purchases will ship the same day. Our SMA reverse polarity male LMR-240 / LMR-240-DB / LMR-240-UF / RG8X / .240 inch / B7808A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom RP-SMA cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCO1051 |
| Product Name | Reverse Polarity SMA Male (Plug) Connector For LMR-240, LMR-240-DB, LMR-240-UF, RG8X, .240 inch, B7808A Cable, Crimp/Solder |
| Connector Type | SMA |