M39012/26-0011 TNC male coaxial connector from Fairview Microwave has an interface type of RG55 and a 50 Ohm impedance. This TNC male connector uses shield attachment of crimp/solder attachment for the contact. Our male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave TNC coaxial connector has a brass body with silver plating. Our M39012/26-0011 TNC connector uses brass contact and a silver plating material. This TNC male coaxial RF connector is RoHS compliant, you can find this TNC male coaxial connector datasheet specifications above.
Fairview Microwave male TNC connector purchases will ship the same day. Our TNC male RG55 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | M39012/26-0011 |
| Product Name | M39012/26-0011 TNC Male (Plug) Connector For RG55 Cable, Crimp/Solder |
| Connector Type | TNC |