FMCO1054 SMP male 2 hole flange coaxial limited detent connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP male 2 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male 2 hole flange coaxial limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP coaxial connector has a brass body with gold plating. Our FMCO1054 SMP connector uses beryllium copper contact and a gold plating material. This SMP male 2 hole flange coaxial limited detent RF connector is RoHS compliant, you can find this SMP male 2 hole flange coaxial limited detent connector datasheet specifications above.
Fairview Microwave male SMP 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMP male RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCO1054 |
| Product Name | SMP Male Limited Detent Connector Solder Attachment 2 Hole Flange for RG405 Cable |
| Connector Type | SMP |