SC2220 UHF male coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 50 Ohm impedance. This UHF male connector uses shield attachment of solder attachment for the contact. Our male UHF coaxial connector provides a minimum frequency of DC and a maximum frequency of 300 MHz.
UHF male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave UHF coaxial connector has a brass body with nickel plating. Our SC2220 UHF connector uses brass contact and a nickel plating material. This UHF male coaxial RF connector is RoHS compliant, you can find this UHF male coaxial connector datasheet specifications above.
Fairview Microwave male UHF connector purchases will ship the same day. Our UHF male RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom UHF cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC2220 |
| Product Name | UHF Male (Plug) Connector For RG59, RG62, RG71 Cable, Solder |
| Connector Type | UHF |