Tradeport Electronics Group Instek Test Lead Max. Current 3A GTL-105

Description
Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606
Description
Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606

Suppliers

Company
Product
Description
Supplier Links
Concord, Ontario, Canada
Instek Test Lead Max. Current 3A
GTL-105
Instek Test Lead Max. Current 3A GTL-105
Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606

Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Test Probes
Product Number GTL-105
Product Name Instek Test Lead Max. Current 3A
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details