Tradeport Electronics Group HP / Agilent Scope Probe Set, DC~150 MHz HP-9150

Description
x10 POSITION: Bandwidth: DC~150MHz Rise Time: 2.3ns Input Capacitance: Approximately 15pF Compensation Range: 10pF~35pF Attenuation Ratio: 10:1 Input Resistance: 10MW when used with oscilloscopes with 1 MW input Working Voltage: 600V DC incl. peak AC derating with frequency x1 POSITION: Bandwidth: DC~6MHz Rise Time: 58ns Input Capacitance: 90pF plus oscilloscope capacitance. Attenuation Ratio: 1:1 Input Resistance: 1MW (oscilloscope input) Working Voltage: 600V(DC incl. peak AC derating with frequency) Position Ref.: Probe tip disconnected, oscilloscope input grounded
Description
x10 POSITION: Bandwidth: DC~150MHz Rise Time: 2.3ns Input Capacitance: Approximately 15pF Compensation Range: 10pF~35pF Attenuation Ratio: 10:1 Input Resistance: 10MW when used with oscilloscopes with 1 MW input Working Voltage: 600V DC incl. peak AC derating with frequency x1 POSITION: Bandwidth: DC~6MHz Rise Time: 58ns Input Capacitance: 90pF plus oscilloscope capacitance. Attenuation Ratio: 1:1 Input Resistance: 1MW (oscilloscope input) Working Voltage: 600V(DC incl. peak AC derating with frequency) Position Ref.: Probe tip disconnected, oscilloscope input grounded

Suppliers

Company
Product
Description
Supplier Links
HP / Agilent Scope Probe Set, DC~150 MHz - HP-9150 - Tradeport Electronics Group
Concord, Ontario, Canada
HP / Agilent Scope Probe Set, DC~150 MHz
HP-9150
HP / Agilent Scope Probe Set, DC~150 MHz HP-9150
x10 POSITION: Bandwidth: DC~150MHz Rise Time: 2.3ns Input Capacitance: Approximately 15pF Compensation Range: 10pF~35pF Attenuation Ratio: 10:1 Input Resistance: 10MW when used with oscilloscopes with 1 MW input Working Voltage: 600V DC incl. peak AC derating with frequency x1 POSITION: Bandwidth: DC~6MHz Rise Time: 58ns Input Capacitance: 90pF plus oscilloscope capacitance. Attenuation Ratio: 1:1 Input Resistance: 1MW (oscilloscope input) Working Voltage: 600V(DC incl. peak AC derating with frequency) Position Ref.: Probe tip disconnected, oscilloscope input grounded
  • x10 POSITION:
  • Bandwidth: DC~150MHz
  • Rise Time: 2.3ns
  • Input Capacitance: Approximately 15pF
  • Compensation Range: 10pF~35pF
  • Attenuation Ratio: 10:1
  • Input Resistance: 10MW when used with oscilloscopes with 1 MW input
  • Working Voltage: 600V DC incl. peak AC derating with frequency
  • x1 POSITION:
  • Bandwidth: DC~6MHz
  • Rise Time: 58ns
  • Input Capacitance: 90pF plus oscilloscope capacitance.
  • Attenuation Ratio: 1:1
  • Input Resistance: 1MW (oscilloscope input)
  • Working Voltage: 600V(DC incl. peak AC derating with frequency)
  • Position Ref.: Probe tip disconnected, oscilloscope input grounded

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Test Probes
Product Number HP-9150
Product Name HP / Agilent Scope Probe Set, DC~150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Lead Only, 22 AWG PVC Test Lead - 293M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.020
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 1796858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details