PC-52 -- KENWOOD TMI / TEXIO PROBE 10:1/1:1,DC TO 100MHZ/DC TO 6MHZ
Tradeport Electronics Group
Kenwood TMI / Texio Probe 10:1/1:1,DC to 100MHz/DC to 6MHz
PC-52
Description
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 100MHz/DC to 6MHz"
Description
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 100MHz/DC to 6MHz"
Suppliers
Kenwood TMI / Texio Probe 10:1/1:1,DC to 100MHz/DC to 6MHz
PC-52
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 100MHz/DC to 6MHz"
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 100MHz/DC to 6MHz"
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
PC-52 |
|
Product Name
|
Kenwood TMI / Texio Probe 10:1/1:1,DC to 100MHz/DC to 6MHz |
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Probe Configuration
Spring Loaded
View Details
Operating Temperature
-10 to 50 C (14 to 122 F)
Approvals
RoHS Compliant
View Details
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details