PC-54 -- KENWOOD TMI / TEXIO PROBE 10:1/1:1, DC TO 60MHZ/DC TO 6MHZ
Tradeport Electronics Group
Kenwood TMI / Texio Probe 10:1/1:1, DC to 60MHz/DC to 6MHz
PC-54
Description
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 60MHz/DC to 6MHz"
Description
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 60MHz/DC to 6MHz"
Suppliers
Kenwood TMI / Texio Probe 10:1/1:1, DC to 60MHz/DC to 6MHz
PC-54
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 60MHz/DC to 6MHz"
OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 60MHz/DC to 6MHz"
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
PC-54 |
|
Product Name
|
Kenwood TMI / Texio Probe 10:1/1:1, DC to 60MHz/DC to 6MHz |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Smiths Interconnect, a Molex company
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details