PC-40 -- KENWOOD TMI / TEXIO PROBE 100:1, DC TO 150MHZ
Tradeport Electronics Group
Kenwood TMI / Texio Probe 100:1, DC to 150MHz
PC-40
Description
OPTIONAL ACCESSORIES "Probe 100:1, DC to 150MHz"
Description
OPTIONAL ACCESSORIES "Probe 100:1, DC to 150MHz"
Suppliers
Kenwood TMI / Texio Probe 100:1, DC to 150MHz
PC-40
OPTIONAL ACCESSORIES "Probe 100:1, DC to 150MHz"
OPTIONAL ACCESSORIES "Probe 100:1, DC to 150MHz"
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
PC-40 |
|
Product Name
|
Kenwood TMI / Texio Probe 100:1, DC to 150MHz |
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details