Acromag, Inc. 10-GbE Ethernet Network Interface Card (NIC) XMC631

Description
Acromag’s XMC631 module provides up to four 10-GbE interface ports. Different models are available for extended temperature operation and VITA 42/61 connector options to support a PCIe Gen 3 interface. Four SFP+ ports support optical or copper cabling. • Quad SFP+ ports • Intel® XL710 controller • PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance. Combining the intelligent off-loading features of the XL710 controller with the processing power of a Xeon-D processor can deliver outstanding performance levels. Together, the two Intel devices provide a balanced hybrid solution of compute and off-load to achieve optimal performance and efficiency in an embedded system. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.
Datasheet
Description
Acromag’s XMC631 module provides up to four 10-GbE interface ports. Different models are available for extended temperature operation and VITA 42/61 connector options to support a PCIe Gen 3 interface. Four SFP+ ports support optical or copper cabling. • Quad SFP+ ports • Intel® XL710 controller • PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance. Combining the intelligent off-loading features of the XL710 controller with the processing power of a Xeon-D processor can deliver outstanding performance levels. Together, the two Intel devices provide a balanced hybrid solution of compute and off-load to achieve optimal performance and efficiency in an embedded system. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-GbE Ethernet Network Interface Card (NIC) - XMC631 - Acromag, Inc.
Wixom, MI, United States
10-GbE Ethernet Network Interface Card (NIC)
XMC631
10-GbE Ethernet Network Interface Card (NIC) XMC631
Acromag’s XMC631 module provides up to four 10-GbE interface ports. Different models are available for extended temperature operation and VITA 42/61 connector options to support a PCIe Gen 3 interface. Four SFP+ ports support optical or copper cabling. • Quad SFP+ ports • Intel® XL710 controller • PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance. Combining the intelligent off-loading features of the XL710 controller with the processing power of a Xeon-D processor can deliver outstanding performance levels. Together, the two Intel devices provide a balanced hybrid solution of compute and off-load to achieve optimal performance and efficiency in an embedded system. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.

Acromag’s XMC631 module provides up to four 10-GbE interface ports. Different models are available for extended temperature operation and VITA 42/61 connector options to support a PCIe Gen 3 interface. Four SFP+ ports support optical or copper cabling.

• Quad SFP+ ports
• Intel® XL710 controller
• PCIe Gen 3 x8 interface
• Extended temperature

Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance.

Combining the intelligent off-loading features of the XL710 controller with the processing power of a Xeon-D processor can deliver outstanding performance levels. Together, the two Intel devices provide a balanced hybrid solution of compute and off-load to achieve optimal performance and efficiency in an embedded system.

Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number XMC631
Product Name 10-GbE Ethernet Network Interface Card (NIC)
Number of Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

1-gigabit Ethernet NIC Card - XMC613 - Acromag, Inc.
Specs
Number of Channels 4
Technology XMC
Other Products Networking Module
View Details
MIL-STD-1553 PMC Interface Module - TPMC-1553 - ELMA Electronic Inc.
Specs
PMC Data Bus 32-bit
Number of Channels 1 to 4
Technology PMC
View Details
MIL-STD-1553 Four-Channel PMC Board - BRD1553PMC-STD-4 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 4
Technology PMC
View Details