Acromag, Inc. 10-GbE Interface XMC Module XMC-6280

Description
TCP offload engine (TOE processor) Quad SFP+ fibre/copper ports PCIe 2.0 x8 host interface Acromag’s XMC-6280 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor). Implementing the TOE fully in hardware, relieves the CPU from TCP/IP overhead and frees it to perform other tasks. The TCP offload removes network bottlenecks to ensure determinism and reliability with low latency, even under high loads. Typical applications include high-speed data storage, image collection/transfer, distributed critical control networks, and board-to-board interfaces. Fully Integrated Network Interface Card With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6280 pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with four channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet the needs of data-intensive real-time applications. High Performance Protocol Offload Engine A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming). Key Features: Quad 10 GbE interface via SFP+ ports XMC PCI Express Gen2 x8 Supports up to 1M connections Full offload support for: TCP UDP iSCSI, FCoE (Fiber Channel over Ethernet) Low processor overhead Very low Ethernet latency High-level determinism Zero-copy direct data placement Traffic filtering and management
Datasheet
Description
TCP offload engine (TOE processor) Quad SFP+ fibre/copper ports PCIe 2.0 x8 host interface Acromag’s XMC-6280 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor). Implementing the TOE fully in hardware, relieves the CPU from TCP/IP overhead and frees it to perform other tasks. The TCP offload removes network bottlenecks to ensure determinism and reliability with low latency, even under high loads. Typical applications include high-speed data storage, image collection/transfer, distributed critical control networks, and board-to-board interfaces. Fully Integrated Network Interface Card With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6280 pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with four channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet the needs of data-intensive real-time applications. High Performance Protocol Offload Engine A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming). Key Features: Quad 10 GbE interface via SFP+ ports XMC PCI Express Gen2 x8 Supports up to 1M connections Full offload support for: TCP UDP iSCSI, FCoE (Fiber Channel over Ethernet) Low processor overhead Very low Ethernet latency High-level determinism Zero-copy direct data placement Traffic filtering and management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-GbE Interface XMC Module - XMC-6280 - Acromag, Inc.
Wixom, MI, United States
10-GbE Interface XMC Module
XMC-6280
10-GbE Interface XMC Module XMC-6280
TCP offload engine (TOE processor) Quad SFP+ fibre/copper ports PCIe 2.0 x8 host interface Acromag’s XMC-6280 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor). Implementing the TOE fully in hardware, relieves the CPU from TCP/IP overhead and frees it to perform other tasks. The TCP offload removes network bottlenecks to ensure determinism and reliability with low latency, even under high loads. Typical applications include high-speed data storage, image collection/transfer, distributed critical control networks, and board-to-board interfaces. Fully Integrated Network Interface Card With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6280 pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with four channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet the needs of data-intensive real-time applications. High Performance Protocol Offload Engine A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming). Key Features: Quad 10 GbE interface via SFP+ ports XMC PCI Express Gen2 x8 Supports up to 1M connections Full offload support for: TCP UDP iSCSI, FCoE (Fiber Channel over Ethernet) Low processor overhead Very low Ethernet latency High-level determinism Zero-copy direct data placement Traffic filtering and management
  • TCP offload engine (TOE processor)
  • Quad SFP+ fibre/copper ports
  • PCIe 2.0 x8 host interface

Acromag’s XMC-6280 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor).

Implementing the TOE fully in hardware, relieves the CPU from TCP/IP overhead and frees it to perform other tasks. The TCP offload removes network bottlenecks to ensure determinism and reliability with low latency, even under high loads.

Typical applications include high-speed data storage, image collection/transfer, distributed critical control networks, and board-to-board interfaces.

Fully Integrated Network Interface Card
With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6280 pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with four channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet
the needs of data-intensive real-time applications.

High Performance Protocol Offload Engine
A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming).

Key Features:

  • Quad 10 GbE interface via SFP+ ports
  • XMC PCI Express Gen2 x8
  • Supports up to 1M connections
  • Full offload support for:
    • TCP
    • UDP
    • iSCSI,
    • FCoE (Fiber Channel over Ethernet)
  • Low processor overhead
  • Very low Ethernet latency
  • High-level determinism
  • Zero-copy direct data placement
  • Traffic filtering and management
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number XMC-6280
Product Name 10-GbE Interface XMC Module
Number of Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

MIL-STD-1553 Four-Channel PMC Board - BRD1553PMC-STD-4 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 4
Technology PMC
View Details
Multi-I/O Avionics PMC Card (DABD) - BU-65590F/M - Data Device Corporation (DDC)
Specs
Number of Channels 4
Technology PMC
Interface / Adapter MIL-STD-1553 PMC Interface
View Details